Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$29.65
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.55
|
500
in stock
|
Buy Now | |
element14
from US$0.54
|
500
in stock
|
Buy Now | |
RS Americas
from US$0.48
|
469
in stock
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
Carlton-Bates
from US$0.47
|
-
|
Buy Now | |
TTI Europe
from US$0.15
|
-
|
Buy Now | |
Sager
from US$0.33
|
-
|
Buy Now |
Mount Fixing Type | Rivet |
---|---|
Mounting Hole Dia | 4.8mm |
Mount Colour | Natural |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 16mm |
Width | 10.8mm |
Height | 7mm |
Accessory Type | Cable Tie Mount |
Colour | Natural |
RoHS Compliant | Yes |
Cable Tie Mount | Newark Electronics |
Cable Tie Mount, Length 16mm, Width 0.43in, Ht 0.275in, Natural, Nylon 6.6 | Panduit TM2R6-C | RS Americas |
Cable Accessories Tie Mount Nylon 6/6 Natural | Avnet America |
Mount, Cable Tie | Carlton-Bates |
CABLE TIE MOUNT, 10.9MM W | TTI Europe |
Cable Tie Mounts Cable Tie Mnt .43 (10.9mm)W #6 Rive | Sager |
CABLE TIE MOUNT, 16MM, PA6.6, NATURAL | Farnell |
Where can I find additional details, specifications and documents for a TM2R6-C?
Additional datasheets, footprints and schematics for TM2R6-C are listed on our Part Details page. You can also find images and similar parts to TM2R6-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TM2R6-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TM2R6-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TM2R6-C fall under?
The TM2R6-C is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Tie Holders & Mountings.
Can I view similar or alternative parts?
You can view similar parts to TM2R6-C when available in the Tie Holders & Mountings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TM2R6-C you can contact the distributor directly for product support, shipping queries etc.
Is the TM2R6-C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TM2R6-C have stock available?
Authorised distributors including Newark Electronics, element14, RS Americas, Avnet America and Carlton-Bates have stock available or on a lead time for TM2R6-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TM2R6-C often in real-time on the comparison pages.
What if I can't find stock of TM2R6-C?
You can fill out our help required form which you can use to request a quote for TM2R6-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.