Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Mount Fixing Type | Push Barb |
---|---|
Mounting Hole Dia | 6.5mm |
Mount Colour | Natural |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 18.03mm |
Width | 15.24mm |
Accessory Type | Cable Tie Mount |
RoHS Compliant | Yes |
Cable Tie Used With Push-2PWH25 Cableers, Winged Push Mount NAT Tonnepushor | Panduit TM2PWH25-C | RS Americas |
Cable Tie Mount | Newark Electronics |
Cable Accessories Tie Mount Nylon 6/6 Natural | Avnet America |
Cable Tie Mount, 2-Way Tie Entry, Hole (1)1/4 in. Back/Mtg, 0.61 in. W, Nylon, Natural | Carlton-Bates |
Cable Tie Mounts Winged Push Barb Cable Tie Mount .71 | Sager |
Where can I find additional details, specifications and documents for a TM2PWH25-C?
Additional datasheets, footprints and schematics for TM2PWH25-C are listed on our Part Details page. You can also find images and similar parts to TM2PWH25-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TM2PWH25-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TM2PWH25-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TM2PWH25-C fall under?
The TM2PWH25-C is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Tie Holders & Mountings.
Can I view similar or alternative parts?
You can view similar parts to TM2PWH25-C when available in the Tie Holders & Mountings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TM2PWH25-C you can contact the distributor directly for product support, shipping queries etc.
Is the TM2PWH25-C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TM2PWH25-C have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, Carlton-Bates and Sager have stock available or on a lead time for TM2PWH25-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TM2PWH25-C often in real-time on the comparison pages.
What if I can't find stock of TM2PWH25-C?
You can fill out our help required form which you can use to request a quote for TM2PWH25-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.