Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Mount Fixing Type | Cable Tie |
---|---|
Mount Colour | Natural |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 13.2mm |
Width | 8.1mm |
Height | 11.7mm |
Body Material | Nylon 6.6 |
RoHS Compliant | Yes |
Swivel Cable Tie Mt, Nylon, Nat | Newark Electronics |
Cable Accessories Cable Tie Mount Nylon 6.6 Natural | Avnet America |
Cable Tie Mount, Cable Tie Mount Back/Mtg, 0.32 in. W x 0.52 in. L Base, Nylon, Natural | Carlton-Bates |
Cable Tie Mounts Swivel Tie Mount Nat Nyl 6/6 .46x.52 | Sager |
CABLE TIE MOUNT, 13MM, PA6.6, NATURAL | Farnell |
Where can I find additional details, specifications and documents for a TM1-X2-C?
Additional datasheets, footprints and schematics for TM1-X2-C are listed on our Part Details page. You can also find images and similar parts to TM1-X2-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TM1-X2-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TM1-X2-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TM1-X2-C fall under?
The TM1-X2-C is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Tie Holders & Mountings.
Can I view similar or alternative parts?
You can view similar parts to TM1-X2-C when available in the Tie Holders & Mountings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TM1-X2-C you can contact the distributor directly for product support, shipping queries etc.
Is the TM1-X2-C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TM1-X2-C have stock available?
Authorised distributors including Newark Electronics, Avnet America, Carlton-Bates, Sager and Farnell have stock available or on a lead time for TM1-X2-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TM1-X2-C often in real-time on the comparison pages.
What if I can't find stock of TM1-X2-C?
You can fill out our help required form which you can use to request a quote for TM1-X2-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.