Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$164.52
|
No stock
|
Buy Now | |
Heilind Electronics
from US$1.00
|
5,684
in stock
|
Buy Now | |
TTI Europe
from US$0.14
|
2,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.00
|
1,137
in stock
|
Buy Now | |
Electro Enterprises
from US$0.20
|
1,095
in stock
|
Buy Now | |
RS Americas
from US$0.24
|
447
in stock
|
Buy Now | |
Newark Electronics
from US$214.70
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
Carlton-Bates
from US$0.20
|
-
|
Buy Now | |
Sager
from US$0.14
|
-
|
Buy Now |
Mount Fixing Type | Screw |
---|---|
Mounting Hole Dia | 3.7mm |
Mount Colour | Natural |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 13mm |
Width | 8mm |
Height | 5.8mm |
Accessory Type | Cable Tie Mount |
Colour | Natural |
RoHS Compliant | Yes |
Cable Tie Mount, .32 #6 (8.1mm)W | Heilind Electronics |
CABLE TIE MNT .32 (8.1MM)W | TTI Europe |
Cable tie mount - screw applied, .32" (8.1mm)W, #6 screw (M3), nylon, bulk packa | Panduit TM1S6-M | RS Americas |
Cable Tie Mount | Newark Electronics |
Cable Accessories Cable Tie Nylon 6/6 Natural | Avnet America |
Mount, Cable Tie | Carlton-Bates |
Cable Tie Mounts TIE MOUNT #6 HOLE | Sager |
CABLE TIE MOUNT, NYLON 6.6, 8MM, NAT | Farnell |
Where can I find additional details, specifications and documents for a TM1S6-M?
Additional datasheets, footprints and schematics for TM1S6-M are listed on our Part Details page. You can also find images and similar parts to TM1S6-M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TM1S6-M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TM1S6-M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TM1S6-M fall under?
The TM1S6-M is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Tie Holders & Mountings.
Can I view similar or alternative parts?
You can view similar parts to TM1S6-M when available in the Tie Holders & Mountings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TM1S6-M you can contact the distributor directly for product support, shipping queries etc.
Is the TM1S6-M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TM1S6-M have stock available?
Authorised distributors including Heilind Electronics, TTI Europe, Heilind Electronics Asia, Electro Enterprises and RS Americas have stock available or on a lead time for TM1S6-M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TM1S6-M often in real-time on the comparison pages.
What if I can't find stock of TM1S6-M?
You can fill out our help required form which you can use to request a quote for TM1S6-M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.