Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
No stock
|
Buy Now | |
TTI Europe
from US$0.19
|
1,200
in stock
|
Buy Now | |
Sager
from US$0.22
|
600
in stock
|
Buy Now | |
element14
from US$20.31
|
150
in stock
|
Buy Now | |
Newark Electronics
from US$40.14
|
81
in stock
|
Buy Now | |
Farnell
from US$15.88
|
81
in stock
|
Buy Now | |
Conrad
from US$0.47
|
39
in stock
|
Buy Now | |
RS Americas
from US$38.91
|
6
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
Carlton-Bates
from US$0.32
|
-
|
Buy Now |
Mount Fixing Type | Screw |
---|---|
Mounting Hole Dia | 3.7mm |
Mount Colour | Natural |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 13mm |
Width | 8mm |
Height | 5.8mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Cable Tie Mount |
Body Length | 13mm |
Body Material | Nylon 6.6 (Polyamide 6.6) |
Colour | Natural |
External Length / Height | 13mm |
External Width | 8mm |
Fixing Hole Diameter | 3.7mm |
For Use With | Panduit Miniature Cable Ties |
Material | Nylon 6.6 |
NON ADH CABLE TIE AC | TTI Europe |
Cable Tie Mounts TIE MOUNT #6 HOLE | Sager |
TIE MOUNT, SCREW FIX, PK100 | element14 |
Tie Mount, Screw Fix, Pk100 | Newark Electronics |
Ecru | Conrad |
Mount, Cable Tie, Screw Mount, Ntrl Nylon6/6, 0.51" L, 0.32" W, 0.23" H, M3 Thrd | Panduit TM1S6-C | RS Americas |
TIE MOUNT | RS |
Cable Accessories Tie Mount Nylon 6/6 Natural | Avnet America |
Mount, Cable Tie | Carlton-Bates |
Where can I find additional details, specifications and documents for a TM1S6-C?
Additional datasheets, footprints and schematics for TM1S6-C are listed on our Part Details page. You can also find images and similar parts to TM1S6-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TM1S6-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TM1S6-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TM1S6-C fall under?
The TM1S6-C is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to TM1S6-C when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TM1S6-C you can contact the distributor directly for product support, shipping queries etc.
Is the TM1S6-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TM1S6-C have stock available?
Authorised distributors including TTI Europe, Sager, element14, Newark Electronics and Farnell have stock available or on a lead time for TM1S6-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TM1S6-C often in real-time on the comparison pages.
What if I can't find stock of TM1S6-C?
You can fill out our help required form which you can use to request a quote for TM1S6-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.