Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$315.36
|
No stock
|
Buy Now | |
Newark Electronics
from US$254.99
|
-
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
RS Americas
from US$0.48
|
-
|
Buy Now | |
element14
from US$234.08
|
-
|
Buy Now | |
Carlton-Bates
from US$0.39
|
-
|
Buy Now | |
TTI Europe
from US$0.34
|
-
|
Buy Now | |
Sager
from US$0.27
|
-
|
Buy Now |
Mount Fixing Type | Screw |
---|---|
Mounting Hole Dia | 3mm |
Mount Colour | Ivory |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 13mm |
Width | 8mm |
Height | 5.8mm |
SVHC | No SVHC (1 |
RoHS Compliant | Yes |
Cable Tie Mount, Nylon 6.6, 8Mm, Ivory | Newark Electronics |
Cable Accessories Tie Mount Nylon 6/6 Ivory Bulk | Avnet America |
Cable Tie Mount, .32" (8.1mm)W, #4 (M2.5 | Panduit TM1S4-M69 | RS Americas |
Mount, Cable Tie | Carlton-Bates |
TIEMNT,.32INW,#4SCREW,FR,NAT,P | TTI Europe |
Cable Tie Mounts Cable Tie Mount .32 (8.1mm)W #4 | Sager |
Where can I find additional details, specifications and documents for a TM1S4-M69?
Additional datasheets, footprints and schematics for TM1S4-M69 are listed on our Part Details page. You can also find images and similar parts to TM1S4-M69 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TM1S4-M69 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TM1S4-M69 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TM1S4-M69 fall under?
The TM1S4-M69 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Tie Holders & Mountings.
Can I view similar or alternative parts?
You can view similar parts to TM1S4-M69 when available in the Tie Holders & Mountings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TM1S4-M69 you can contact the distributor directly for product support, shipping queries etc.
Is the TM1S4-M69 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TM1S4-M69 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Carlton-Bates have stock available or on a lead time for TM1S4-M69.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TM1S4-M69 often in real-time on the comparison pages.
What if I can't find stock of TM1S4-M69?
You can fill out our help required form which you can use to request a quote for TM1S4-M69 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.