Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
No stock
|
Buy Now | |
RS Americas
from US$33.79
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$35.49
|
-
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
element14
from US$42.41
|
-
|
Buy Now | |
Carlton-Bates
from US$0.40
|
-
|
Buy Now | |
Sager
from US$0.27
|
-
|
Buy Now | |
Farnell
from US$29.13
|
-
|
Buy Now |
Mount Fixing Type | Screw |
---|---|
Mount Colour | Black |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 12.7mm |
Width | 8.13mm |
Height | 5.8mm |
Colour | Black |
RoHS Compliant | Yes |
Cable Tie Mount, #4 screw, 0.32"W, Black weather-resistant nylon | Panduit TM1S4-C0 | RS Americas |
Cable Tie Mount,Screw Applied,Black,Weat | RS |
Cable Tie Mount, #4Screw Sz, 8.1Mm W, Nylon, Pk100 | Newark Electronics |
Cable Accessories Cable Tie Mount Nylon 6/6 Black | Avnet America |
Mount, Cable Tie | Carlton-Bates |
Cable Tie Mounts TIE MOUNT #4 HOLE | Sager |
CABLE TIE MOUNT, 13MM, PA6.6, BLACK | Farnell |
Where can I find additional details, specifications and documents for a TM1S4-C0?
Additional datasheets, footprints and schematics for TM1S4-C0 are listed on our Part Details page. You can also find images and similar parts to TM1S4-C0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TM1S4-C0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TM1S4-C0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TM1S4-C0 fall under?
The TM1S4-C0 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Tie Holders & Mountings.
Can I view similar or alternative parts?
You can view similar parts to TM1S4-C0 when available in the Tie Holders & Mountings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TM1S4-C0 you can contact the distributor directly for product support, shipping queries etc.
Is the TM1S4-C0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TM1S4-C0 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for TM1S4-C0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TM1S4-C0 often in real-time on the comparison pages.
What if I can't find stock of TM1S4-C0?
You can fill out our help required form which you can use to request a quote for TM1S4-C0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.