Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$17.31
|
167
in stock
|
Buy Now | |
TTI Europe
from US$0.20
|
1,000
in stock
|
Buy Now | |
element14
from US$27.94
|
489
in stock
|
Buy Now | |
RS Americas
from US$0.35
|
246
in stock
|
Buy Now | |
Newark Electronics
from US$30.09
|
6
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
Carlton-Bates
from US$0.33
|
-
|
Buy Now | |
Sager
from US$0.23
|
-
|
Buy Now |
Mount Fixing Type | Screw |
---|---|
Mounting Hole Dia | 3mm |
Mount Colour | White |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 8mm |
Width | 13mm |
Height | 5.8mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Cable Tie Mount |
Body Material | Nylon 6.6 (Polyamide 6.6) |
Colour | White |
External Length / Height | 8mm |
External Width | 13mm |
Fixing Hole Diameter | 3mm |
For Use With | Panduits Nylon Cable Ties |
Material | Nylon 6.6 |
CABLE TIE MOUNT, .23 (5.8MM) | TTI Europe |
CABLE TIE MOUNT PANDUITS, PK100 | element14 |
Cable Tie Mount, Length 13mm, Width 0.32in, Natural, Nylon 6.6 | Panduit TM1S4-C | RS Americas |
Cable Tie Mount, #4 Screw/Rivet Mounted | Newark Electronics |
Cable Accessories Tie Mount Nylon 6/6 Natural | Avnet America |
Mount, Cable Tie | Carlton-Bates |
Cable Tie Mounts .33X.51 #4 SCREW | Sager |
Where can I find additional details, specifications and documents for a TM1S4-C?
Additional datasheets, footprints and schematics for TM1S4-C are listed on our Part Details page. You can also find images and similar parts to TM1S4-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TM1S4-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TM1S4-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TM1S4-C fall under?
The TM1S4-C is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to TM1S4-C when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TM1S4-C you can contact the distributor directly for product support, shipping queries etc.
Is the TM1S4-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TM1S4-C have stock available?
Authorised distributors including TTI Europe, element14, RS Americas, Farnell and Newark Electronics have stock available or on a lead time for TM1S4-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TM1S4-C often in real-time on the comparison pages.
What if I can't find stock of TM1S4-C?
You can fill out our help required form which you can use to request a quote for TM1S4-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.