Status: | Unknown |
---|---|
Series: | TM Series |
RoHS: | Unknown |
Power Supply Output Type | Adjustable |
---|---|
No. of Outputs | 1 Output, 1Outputs |
Output Voltage Min | 0V |
Output Voltage Max | 10V |
Output Current Min | 0A |
Output Current Max | 100A |
Power Rating | 1kW |
Supply Voltage Min | 103.5VAC |
Supply Voltage Max | 242VAC |
Manufacturer Warranty | 1 Year |
Product Range | TM Series |
Plug Type | - |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 164mm |
External Length / Height | 415mm |
External Width | 265mm |
Height | 164mm |
Input Voltage | 103.5V AC to 126.5V AC 198V AC to 242V AC |
Length | 415mm |
Output Current | 100A |
Output Voltage | 10V |
Power Supply Type | Boost Converter |
Supply Voltage | 220V |
Supply Voltage Typ | 110V AC 220V AC |
Weight | 7.8kg |
Width | 265mm |
POWER SUPPLY, 1CH, 10V, 100A, ADJUSTABLE | Farnell |
Status: | Unknown |
---|---|
Series: | TM Series |
RoHS: | Unknown |
Current Rating | 10A |
---|---|
Accuracy % | 0.25% |
Product Range | TM Series |
Accuracy | ± 0.25% |
Sensing Element | Copper Alloy |
Voltage Rating | 100mV |
RoHS Compliant | NA |
Dc Shunt, 10A | Newark Electronics |
Where can I find additional details, specifications and documents for a TM10100?
Additional datasheets, footprints and schematics for TM10100 are listed on our Part Details page. You can also find images and similar parts to TM10100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TM10100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TM10100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TM10100 fall under?
The TM10100 is listed under Test Equipment > Bench Power Supplies Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to TM10100 when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TM10100 you can contact the distributor directly for product support, shipping queries etc.
Is the TM10100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TM10100 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for TM10100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TM10100 often in real-time on the comparison pages.
What if I can't find stock of TM10100?
You can fill out our help required form which you can use to request a quote for TM10100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.