Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.75
|
179
in stock
|
Buy Now | |
Newark Electronics
from US$1.18
|
586
in stock
|
Buy Now | |
element14
from US$2.42
|
586
in stock
|
Buy Now | |
Farnell
from US$1.59
|
586
in stock
|
Buy Now | |
RS Americas
from US$1.87
|
500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.20
|
486
in stock
|
Buy Now | |
Distrelec
from US$1.65
|
94
in stock
|
Buy Now |
No. of Contacts | 8Contacts |
---|---|
Gender | Jack |
Connector Mounting | PCB Mount |
Contact Termination | Solder |
Contact Plating | Silver Plated Contacts |
Connector Body Material | Brass Body |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Connector Type | DIN Audio |
Din Audio/Video Connector, Socket, 8, Pcb Mount, Brass Body, Silver Plated Contacts Rohs Compliant: Yes |Lumberg TM 0508 A/8 | Newark Electronics |
CHASSIS RECEPTACLE, PCB, 8 WAY | element14 |
Connector, Socket, 1 A (Max.) AC, 2 A (Max.) DC, 100 VAC (Max.), 12 VDC (Max.) | Lumberg TM 0508 A/8 | RS Americas |
Socket | Transfer Multisort Elektronik |
MINI DIN PCB SOCKET | RS |
Lumberg Connect GmbH DIN Connector, 1A, 250V, 8 Poles, Socket | Distrelec |
Where can I find additional details, specifications and documents for a TM 0508 A/8?
Additional datasheets, footprints and schematics for TM 0508 A/8 are listed on our Part Details page. You can also find images and similar parts to TM 0508 A/8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TM 0508 A/8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TM 0508 A/8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TM 0508 A/8 fall under?
The TM 0508 A/8 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to TM 0508 A/8 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TM 0508 A/8 you can contact the distributor directly for product support, shipping queries etc.
Is the TM 0508 A/8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TM 0508 A/8 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Transfer Multisort Elektronik have stock available or on a lead time for TM 0508 A/8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TM 0508 A/8 often in real-time on the comparison pages.
What if I can't find stock of TM 0508 A/8?
You can fill out our help required form which you can use to request a quote for TM 0508 A/8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.