Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.90
|
451
in stock
|
Buy Now | |
Newark Electronics
from US$0.89
|
1,423
in stock
|
Buy Now | |
element14
from US$1.43
|
1,423
in stock
|
Buy Now | |
Farnell
from US$1.52
|
1,423
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.92
|
626
in stock
|
Buy Now | |
Conrad
from US$2.66
|
109
in stock
|
Buy Now | |
Sorelec
-
|
250
in stock
|
Buy Now | |
RS Americas
from US$1.11
|
-
|
Buy Now |
No. of Contacts | 4Contacts |
---|---|
Gender | Jack |
Connector Mounting | PCB Mount |
Contact Termination | Solder |
Contact Plating | Gold Plated Contacts |
Connector Body Material | Metal Body |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Connector Type | DIN Audio |
Mini Din Audio/Video Connector, Socket, 4, Pcb Mount, Metal Body, Gold Plated Contacts Rohs Compliant: Yes |Lumberg TM 0508 A/4 | Newark Electronics |
SOCKET, MINI-DIN, CHASSIS, 4WAY | element14 |
Socket | Transfer Multisort Elektronik |
MINI DIN PCB SOCKET | RS |
For Print mounting 90º. | Conrad |
Miniature chassis socket, right angle version, shielded, for PCB | Lumberg TM 0508 A/4 | RS Americas |
Where can I find additional details, specifications and documents for a TM 0508 A/4?
Additional datasheets, footprints and schematics for TM 0508 A/4 are listed on our Part Details page. You can also find images and similar parts to TM 0508 A/4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TM 0508 A/4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TM 0508 A/4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TM 0508 A/4 fall under?
The TM 0508 A/4 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to TM 0508 A/4 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TM 0508 A/4 you can contact the distributor directly for product support, shipping queries etc.
Is the TM 0508 A/4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TM 0508 A/4 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for TM 0508 A/4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TM 0508 A/4 often in real-time on the comparison pages.
What if I can't find stock of TM 0508 A/4?
You can fill out our help required form which you can use to request a quote for TM 0508 A/4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.