Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier |
---|---|
Bandwidth | 10MHz |
Slew Rate | 6.5V/µs |
Supply Voltage Range | 1.8V to 5.5V |
Amplifier Case Style | VSSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Dual, 5.5-V, 10-MHz operational amplifier | Texas Instruments |
Op-Amp, Dual, 10Mhz, 6.5V/Us, Vssop-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a TLV9062IDGKT?
Additional datasheets, footprints and schematics for TLV9062IDGKT are listed on our Part Details page. You can also find images and similar parts to TLV9062IDGKT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV9062IDGKT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV9062IDGKT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV9062IDGKT fall under?
The TLV9062IDGKT is listed under Texas Instruments Parts.
Can I view similar or alternative parts?
You can view similar parts to TLV9062IDGKT when available in the Texas Instruments Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV9062IDGKT you can contact the distributor directly for product support, shipping queries etc.
Is the TLV9062IDGKT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV9062IDGKT have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLV9062IDGKT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV9062IDGKT often in real-time on the comparison pages.
What if I can't find stock of TLV9062IDGKT?
You can fill out our help required form which you can use to request a quote for TLV9062IDGKT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.