No. of Amplifiers | 2 Amplifier |
---|---|
Bandwidth | 6kHz |
Slew Rate | 1.5V/ms |
Supply Voltage Range | 1.7V to 5.5V |
Amplifier Case Style | VSSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Dual 425-nA precision nanopower operational amplifier for cost-optimized systems | Texas Instruments |
Op-Amp, 6Khz, 1.5V/Ms, Vssop-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a TLV8812DGKR .?
Additional datasheets, footprints and schematics for TLV8812DGKR . are listed on our Part Details page. You can also find images and similar parts to TLV8812DGKR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV8812DGKR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV8812DGKR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV8812DGKR . fall under?
The TLV8812DGKR . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLV8812DGKR . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV8812DGKR . you can contact the distributor directly for product support, shipping queries etc.
Is the TLV8812DGKR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV8812DGKR . have stock available?
Authorised distributors including Texas Instruments, Farnell, Newark Electronics and element14 have stock available or on a lead time for TLV8812DGKR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV8812DGKR . often in real-time on the comparison pages.
What if I can't find stock of TLV8812DGKR .?
You can fill out our help required form which you can use to request a quote for TLV8812DGKR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.