Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | Micropower |
---|---|
No. of Comparators | 1 Comparator, 1 |
Response Time | - |
Supply Voltage Range | 1.8V to 5V |
Comparator Case Style | X2SON |
No. of Pins | 5Pins |
IC Output Type | Push Pull |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
MICROPOWER COMPARATOR, PUSH PULL, X2SON5 | element14 |
Micropower Comparator, Push Pull, X2Son5 | Newark Electronics |
Low power, small size comparator with push-pull output | Texas Instruments |
Where can I find additional details, specifications and documents for a TLV7011DPWR?
Additional datasheets, footprints and schematics for TLV7011DPWR are listed on our Part Details page. You can also find images and similar parts to TLV7011DPWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV7011DPWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV7011DPWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV7011DPWR fall under?
The TLV7011DPWR is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to TLV7011DPWR when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV7011DPWR you can contact the distributor directly for product support, shipping queries etc.
Is the TLV7011DPWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV7011DPWR have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Texas Instruments have stock available or on a lead time for TLV7011DPWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV7011DPWR often in real-time on the comparison pages.
What if I can't find stock of TLV7011DPWR?
You can fill out our help required form which you can use to request a quote for TLV7011DPWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.