Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | Micropower |
---|---|
No. of Comparators | 1 Comparator |
Response Time | - |
Supply Voltage Range | 1.6V to 5.5V |
Comparator Case Style | SC-70 |
No. of Pins | 5Pins |
IC Output Type | Push Pull |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Low power, small size comparator with push-pull output | Texas Instruments |
Analog Comparators, TLV7011DCKT | RS |
COMPARATOR, -40 TO 125DEG C | element14 |
Comparator, -40 To 125Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a TLV7011DCKT .?
Additional datasheets, footprints and schematics for TLV7011DCKT . are listed on our Part Details page. You can also find images and similar parts to TLV7011DCKT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV7011DCKT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV7011DCKT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV7011DCKT . fall under?
The TLV7011DCKT . is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to TLV7011DCKT . when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV7011DCKT . you can contact the distributor directly for product support, shipping queries etc.
Is the TLV7011DCKT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV7011DCKT . have stock available?
Authorised distributors including Texas Instruments, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for TLV7011DCKT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV7011DCKT . often in real-time on the comparison pages.
What if I can't find stock of TLV7011DCKT .?
You can fill out our help required form which you can use to request a quote for TLV7011DCKT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.