Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.88
|
127,878
in stock
|
Buy Now |
Comparator Type | High Voltage |
---|---|
No. of Comparators | 1 Comparator |
Response Time | - |
Supply Voltage Range | 1.8V to 36V |
Comparator Case Style | SOT-23 |
No. of Pins | 23Pins |
IC Output Type | Open Drain |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
36V comparator with integrated reference | Texas Instruments |
Where can I find additional details, specifications and documents for a TLV6713DDCT?
Additional datasheets, footprints and schematics for TLV6713DDCT are listed on our Part Details page. You can also find images and similar parts to TLV6713DDCT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV6713DDCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV6713DDCT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV6713DDCT fall under?
The TLV6713DDCT is listed under Texas Instruments Parts.
Can I view similar or alternative parts?
You can view similar parts to TLV6713DDCT when available in the Texas Instruments Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV6713DDCT you can contact the distributor directly for product support, shipping queries etc.
Is the TLV6713DDCT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV6713DDCT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TLV6713DDCT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV6713DDCT often in real-time on the comparison pages.
What if I can't find stock of TLV6713DDCT?
You can fill out our help required form which you can use to request a quote for TLV6713DDCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.