Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TLV62085 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Synchronous Buck Converter |
Kit Contents | Eval Board TLV62085 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 3A/1.2V Sync Buck Converter 91.8% Efficiency DCS-Control Topology 2.5V-6V I/P Voltage |
EVM for 3-A Step-Down Converter in 2x2 mm Package | Texas Instruments |
Evaluation Board, Sync Buck Conv | Newark Electronics |
Where can I find additional details, specifications and documents for a TLV62085EVM-764?
Additional datasheets, footprints and schematics for TLV62085EVM-764 are listed on our Part Details page. You can also find images and similar parts to TLV62085EVM-764 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV62085EVM-764 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV62085EVM-764 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV62085EVM-764 fall under?
The TLV62085EVM-764 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TLV62085EVM-764 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV62085EVM-764 you can contact the distributor directly for product support, shipping queries etc.
Is the TLV62085EVM-764 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV62085EVM-764 have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLV62085EVM-764.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV62085EVM-764 often in real-time on the comparison pages.
What if I can't find stock of TLV62085EVM-764?
You can fill out our help required form which you can use to request a quote for TLV62085EVM-764 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.