TLV4170IPWR . Part Information
Details for TLV4170IPWR . by Texas Instruments
Semiconductors - ICs>Amplifiers & Comparators>Operational Amplifiers - Op Amps
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.8000 |
10 | 1.3400 |
50 | 1.2500 |
100 | 1.1600 |
250 | 1.0800 |
Stock Information
Details
Part Specifications
No. of Amplifiers | 4 Amplifier |
Bandwidth | 1.2MHz |
Slew Rate | 0.4V/µs |
Supply Voltage Range | 2.7V to 36V ± 1.35V to ± 18V |
Amplifier Case Style | TSSOP |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- OP-AMP, 1.2MHZ, 0.4V/US, TSSOP-14; No. of Amplifiers:4 Amplifier; Bandwidth:1.2MHz; Slew Rate:0.4V/µs; Supply Voltage Range:2.7V to 36V, ± 1.35V to ± 18V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TLV4170IPWR .?
Additional datasheets, footprints and schematics for TLV4170IPWR . are listed in our Part Details tab. You can also find the TLV4170IPWR . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV4170IPWR . in the Pricing & Inventory tab next to part details. You can view TLV4170IPWR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV4170IPWR . fall under?
The TLV4170IPWR . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLV4170IPWR . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV4170IPWR . you can contact the distributor directly for product support, shipping queries etc.
Is the TLV4170IPWR . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TLV4170IPWR . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TLV4170IPWR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV4170IPWR . often in real-time on the comparison pages.
What if I can't find stock of TLV4170IPWR .?
You can fill out our help required form which you can use to request a quote for TLV4170IPWR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.