Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.14
Comparator Type | High Speed |
---|---|
No. of Comparators | 2 Comparators, 2 |
Response Time | 4.5ns |
Supply Voltage Range | 2.7V to 5.5V |
Comparator Case Style | SOT-23 |
No. of Pins | 8Pins |
IC Output Type | Push Pull |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | SOT-23 |
Output Compatibility | CMOS TTL |
Supply Current | 3.2mA |
Ic, Comparator, Dual, 4.5Ns, Sot23-8 | Newark Electronics |
IC, COMPARATOR, DUAL, 4.5NS, SOT23-8 | element14 |
4.5ns Rail-to-Rail Comparator | Texas Instruments |
Comparator Dual R-R I/O 5.5V 8-Pin | RS |
Where can I find additional details, specifications and documents for a TLV3502AIDCNT?
Additional datasheets, footprints and schematics for TLV3502AIDCNT are listed on our Part Details page. You can also find images and similar parts to TLV3502AIDCNT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV3502AIDCNT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV3502AIDCNT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV3502AIDCNT fall under?
The TLV3502AIDCNT is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to TLV3502AIDCNT when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV3502AIDCNT you can contact the distributor directly for product support, shipping queries etc.
Is the TLV3502AIDCNT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV3502AIDCNT have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Texas Instruments have stock available or on a lead time for TLV3502AIDCNT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV3502AIDCNT often in real-time on the comparison pages.
What if I can't find stock of TLV3502AIDCNT?
You can fill out our help required form which you can use to request a quote for TLV3502AIDCNT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.