Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Amplifier Class | G |
---|---|
No. of Channels | 2 Channel, 2Channels |
Output Power | 20mW |
Supply Voltage Range | 2.3V to 4.8V |
Amplifier Case Style | DSBGA |
No. of Pins | 20Pins |
Load Impedance | 16ohm |
Operating Temperature Min | -30°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.3V to 4.8V |
Base Number | 320 |
Operating Temperature Range | -30°C to +85°C |
THD + N | 68dB @ 20mW 16ohm VDD=3.7V |
Where can I find additional details, specifications and documents for a TLV320DAC3202CYZJR?
Additional datasheets, footprints and schematics for TLV320DAC3202CYZJR are listed on our Part Details page. You can also find images and similar parts to TLV320DAC3202CYZJR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV320DAC3202CYZJR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV320DAC3202CYZJR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV320DAC3202CYZJR fall under?
The TLV320DAC3202CYZJR is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TLV320DAC3202CYZJR when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV320DAC3202CYZJR you can contact the distributor directly for product support, shipping queries etc.
Is the TLV320DAC3202CYZJR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV320DAC3202CYZJR have stock available?
There is no stock from authorised distributors for TLV320DAC3202CYZJR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV320DAC3202CYZJR often in real-time on the comparison pages.
What if I can't find stock of TLV320DAC3202CYZJR?
You can fill out our help required form which you can use to request a quote for TLV320DAC3202CYZJR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.