Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Audio CODEC Type | Stereo |
---|---|
No. of ADCs | 2 |
No. of DACs | 2 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Sampling Rate | 192kSPS |
Audio IC Case Style | QFN |
No. of Pins | 32Pins |
RoHS Compliant | Yes |
Very Low-Power Stereo Audio CODEC with programmable miniDSP | Texas Instruments |
Audio Codec, 32 Bit, 192Khz, Qfn-32 | Newark Electronics |
Where can I find additional details, specifications and documents for a TLV320AIC3254IRHBR?
Additional datasheets, footprints and schematics for TLV320AIC3254IRHBR are listed on our Part Details page. You can also find images and similar parts to TLV320AIC3254IRHBR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV320AIC3254IRHBR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV320AIC3254IRHBR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV320AIC3254IRHBR fall under?
The TLV320AIC3254IRHBR is listed under Semiconductors - ICs > CODECs / Encoders / Decoders > CODECs.
Can I view similar or alternative parts?
You can view similar parts to TLV320AIC3254IRHBR when available in the CODECs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV320AIC3254IRHBR you can contact the distributor directly for product support, shipping queries etc.
Is the TLV320AIC3254IRHBR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TLV320AIC3254IRHBR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLV320AIC3254IRHBR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV320AIC3254IRHBR often in real-time on the comparison pages.
What if I can't find stock of TLV320AIC3254IRHBR?
You can fill out our help required form which you can use to request a quote for TLV320AIC3254IRHBR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.