TLV320AIC20KIPFB Part Information
Details for TLV320AIC20KIPFB by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>CODECs / Encoders / Decoders
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 7.7800 |
10 | 7.0300 |
25 | 6.7000 |
50 | 6.2600 |
100 | 5.8200 |
Stock Information
Details
Part Specifications
Audio CODEC Type | Stereo |
No. of ADCs | 2 |
No. of DACs | 2 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Sampling Rate | 26kSPS |
Audio IC Case Style | TQFP |
No. of Pins | 48Pins |
No. of Input Channels | 5Channels |
No. of Output Channels | 4Channels |
ADC / DAC Resolution | 16bit |
ADCs / DACs Signal to Noise Ratio | 84dB |
IC Interface Type | I2C |
Supply Voltage Range | 2.7V to 3.6V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- AUDIO CODEC, 16BIT, 26KSPS, TQFP-48; Audio CODEC Type:Stereo; No. of ADCs:2; No. of DACs:2; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Sampling Rate:26kSPS; Audio IC Case Style:TQFP; No. of Pins:48Pins; No. of RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TLV320AIC20KIPFB?
Additional datasheets, footprints and schematics for TLV320AIC20KIPFB are listed in our Part Details tab. You can also find the TLV320AIC20KIPFB image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV320AIC20KIPFB in the Pricing & Inventory tab next to part details. You can view TLV320AIC20KIPFB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV320AIC20KIPFB fall under?
The TLV320AIC20KIPFB is listed under Electronic & Electrical Components > Semiconductors - ICs > CODECs / Encoders / Decoders.
Can I view similar or alternative parts?
You can view similar parts to TLV320AIC20KIPFB when available in the CODECs / Encoders / Decoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV320AIC20KIPFB you can contact the distributor directly for product support, shipping queries etc.
Is the TLV320AIC20KIPFB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TLV320AIC20KIPFB have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TLV320AIC20KIPFB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV320AIC20KIPFB often in real-time on the comparison pages.
What if I can't find stock of TLV320AIC20KIPFB?
You can fill out our help required form which you can use to request a quote for TLV320AIC20KIPFB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.