TLV313IDCKT . Part Information
Details for TLV313IDCKT . by Texas Instruments
Semiconductors - ICs>Amplifiers & Comparators>Operational Amplifiers - Op Amps
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.0700 |
10 | 0.9140 |
50 | 0.8310 |
100 | 0.7480 |
250 | 0.6990 |
Stock Information
Details
Part Specifications
No. of Amplifiers | 1 Amplifier |
Bandwidth | 1MHz |
Slew Rate | 0.5V/µs |
Supply Voltage Range | ± 0.9V to ± 2.75V 1.8V to 5.5V |
Amplifier Case Style | SC-70 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | TLV313 Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- OP-AMP, 1MHZ, 0.5V/US, SC-70-5; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Slew Rate:0.5V/µs; Supply Voltage Range:± 0.9V to ± 2.75V, 1.8V to 5.5V; Amplifier Case Style:SC-70; No. of Pins:5Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TLV313IDCKT .?
Additional datasheets, footprints and schematics for TLV313IDCKT . are listed in our Part Details tab. You can also find the TLV313IDCKT . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV313IDCKT . in the Pricing & Inventory tab next to part details. You can view TLV313IDCKT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV313IDCKT . fall under?
The TLV313IDCKT . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLV313IDCKT . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV313IDCKT . you can contact the distributor directly for product support, shipping queries etc.
Is the TLV313IDCKT . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TLV313IDCKT . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TLV313IDCKT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV313IDCKT . often in real-time on the comparison pages.
What if I can't find stock of TLV313IDCKT .?
You can fill out our help required form which you can use to request a quote for TLV313IDCKT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.