TLV2432ID . Part Information
Details for TLV2432ID . by Texas Instruments
Semiconductors - ICs>Amplifiers & Comparators>Operational Amplifiers - Op Amps
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 2.2900 |
10 | 1.8400 |
25 | 1.7300 |
50 | 1.6200 |
100 | 1.5100 |
Stock Information
Details
Part Specifications
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
Bandwidth | 500kHz |
Slew Rate | 0.25V/µs |
Supply Voltage Range | 2.7V to 10V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.7V to 10V |
Base Number | 243 |
Gain Bandwidth | 0.5MHz |
I/O Type | Rail-Rail Outputs |
Input Offset Voltage Max | 2.5mV |
Logic Function Number | 243 |
Op Amp Type | Low Voltage |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage + Nom | 10V |
Supply Voltage Max | 10V |
Supply Voltage Min | 2.7V |
Supply Voltage Nom | 2.7V |
Alternative Part Descriptions
- IC, OP AMP, WIDE IN VOLT RRO, SOIC8; No. of Amplifiers:2 Amplifier; Bandwidth:500kHz; Slew Rate:0.25V/µs; Supply Voltage Range:2.7V to 10V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TLV2432ID .?
Additional datasheets, footprints and schematics for TLV2432ID . are listed in our Part Details tab. You can also find the TLV2432ID . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV2432ID . in the Pricing & Inventory tab next to part details. You can view TLV2432ID . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV2432ID . fall under?
The TLV2432ID . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLV2432ID . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV2432ID . you can contact the distributor directly for product support, shipping queries etc.
Is the TLV2432ID . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TLV2432ID . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TLV2432ID ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV2432ID . often in real-time on the comparison pages.
What if I can't find stock of TLV2432ID .?
You can fill out our help required form which you can use to request a quote for TLV2432ID . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.