TLV2372IDGKR . Part Information
Details for TLV2372IDGKR . by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps
Part Downloads


Part Specifications
No. of Amplifiers | 2 Amplifier |
Bandwidth | 3MHz |
Slew Rate | 2.4V/µs |
Supply Voltage Range | 2.7V to 16V ± 1.35V to ± 8V |
Amplifier Case Style | VSSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- OP-AMP, 3MHZ, 2.4V/US, VSSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:3MHz; Slew Rate:2.4V/µs; Supply Voltage Range:2.7V to 16V, ± 1.35V to ± 8V; Amplifier Case Style:VSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes | Newark Electronics
- Dual 550-uA/channel, 3MHz, RRIO op amp | Texas Instruments
Viewing Distributors for TLV2372IDGKR .
Loading...
Loading Results for TLV2372IDGKR .