No. of Amplifiers | 1 Amplifier |
---|---|
Bandwidth | 2.4MHz |
Slew Rate | 2V/µs |
Supply Voltage Range | ± 1.35V to ± 8V |
Amplifier Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
TLV2371IDBVR TI | Elfaro |
Stock Europe - ROHS:YES | ComS.I.T. |
Operational Amplifiers - Op Amps | Unibetter |
SMT TAPE | Component Electronics |
Single, 16-V, 3-MHz, RRIO operational amplifier | Texas Instruments |
OP-AMP, SINGLE, 2.4MHZ, 2V/US, SOT-23-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a TLV2371IDBVR .?
Additional datasheets, footprints and schematics for TLV2371IDBVR . are listed on our Part Details page. You can also find images and similar parts to TLV2371IDBVR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV2371IDBVR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV2371IDBVR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV2371IDBVR . fall under?
The TLV2371IDBVR . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLV2371IDBVR . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV2371IDBVR . you can contact the distributor directly for product support, shipping queries etc.
Is the TLV2371IDBVR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV2371IDBVR . have stock available?
Authorised distributors including Texas Instruments and Arrow Electronics have stock available or on a lead time for TLV2371IDBVR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV2371IDBVR . often in real-time on the comparison pages.
What if I can't find stock of TLV2371IDBVR .?
You can fill out our help required form which you can use to request a quote for TLV2371IDBVR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.