TLV2370IDBVT . Part Information
Details for TLV2370IDBVT . by Texas Instruments
Semiconductors - ICs>Amplifiers & Comparators>Operational Amplifiers - Op Amps
Featured Distributor
Pricing
Break | Price |
---|---|
100 | 1.2300 |
250 | 1.1400 |
Stock Information
Details
Part Specifications
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
Bandwidth | 3MHz |
Slew Rate | 2V/µs |
Supply Voltage Range | 2.7V to 16V |
Amplifier Case Style | SOT-23 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.7V to 16V |
Amplifier Type | CMOS |
Base Number | 2370 |
Gain Bandwidth | 3MHz |
I/O Type | Rail-Rail I/O |
IC Generic Number | 2370 |
Input Offset Voltage Max | 4.5mV |
Op Amp Type | Low Power |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage + Nom | 16V |
Supply Voltage Max | 16V |
Supply Voltage Min | 2.7V |
Alternative Part Descriptions
- OP AMP, 3MHZ RRI/O, 2370, SOT-23-6; No. of Amplifiers:1 Amplifier; Bandwidth:3MHz; Slew Rate:2V/µs; Supply Voltage Range:2.7V to 16V; Amplifier Case Style:SOT-23; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TLV2370IDBVT .?
Additional datasheets, footprints and schematics for TLV2370IDBVT . are listed in our Part Details tab. You can also find the TLV2370IDBVT . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV2370IDBVT . in the Pricing & Inventory tab next to part details. You can view TLV2370IDBVT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV2370IDBVT . fall under?
The TLV2370IDBVT . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLV2370IDBVT . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV2370IDBVT . you can contact the distributor directly for product support, shipping queries etc.
Is the TLV2370IDBVT . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TLV2370IDBVT . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TLV2370IDBVT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV2370IDBVT . often in real-time on the comparison pages.
What if I can't find stock of TLV2370IDBVT .?
You can fill out our help required form which you can use to request a quote for TLV2370IDBVT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.