Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 5.5kHz |
Slew Rate | 0.002V/µs |
Supply Voltage Range | 2.5V to 12V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.5V to 12V |
Amplifier Type | Rail - Rail Input / Output (RRIO) |
Base Number | 2244 |
Gain Bandwidth | 5.5kHz |
I/O Type | Rail-Rail I/O |
IC Generic Number | 2244 |
Input Offset Voltage Max | 3mV |
Op Amp Type | Rail to Rail |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage + Nom | 12V |
Supply Voltage Max | 12V |
Supply Voltage Min | 2.5V |
OP AMP, QUAD RRI/O, 2244, SOIC14 | element14 |
Quad, 12-V, 5.5-kHz operational amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a TLV2244ID?
Additional datasheets, footprints and schematics for TLV2244ID are listed on our Part Details page. You can also find images and similar parts to TLV2244ID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV2244ID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV2244ID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV2244ID fall under?
The TLV2244ID is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLV2244ID when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV2244ID you can contact the distributor directly for product support, shipping queries etc.
Is the TLV2244ID RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV2244ID have stock available?
Authorised distributors including element14, Texas Instruments and Farnell have stock available or on a lead time for TLV2244ID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV2244ID often in real-time on the comparison pages.
What if I can't find stock of TLV2244ID?
You can fill out our help required form which you can use to request a quote for TLV2244ID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.