Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 5.5kHz |
Slew Rate | 0.002V/µs |
Supply Voltage Range | 2.5V to 12V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.5V to 12V |
Amplifier Type | Rail - Rail Input / Output (RRIO) |
Base Number | 2242 |
Gain Bandwidth | 5.5kHz |
I/O Type | Rail-Rail I/O |
IC Generic Number | 2242 |
Input Offset Voltage Max | 3mV |
Op Amp Type | Rail to Rail |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage + Nom | 12V |
Supply Voltage Max | 12V |
Supply Voltage Min | 2.5V |
Dual, 12-V, 5.5-kHz operational amplifier | Texas Instruments |
Opamp, 5.5Khz, -40 To 125Deg C | Newark Electronics |
OPAMP, 5.5KHZ, -40 TO 125DEG C | element14 |
AMPLIFICATEUR OP, 5.5KHZ, -40 A 125°C | Farnell |
Where can I find additional details, specifications and documents for a TLV2242ID .?
Additional datasheets, footprints and schematics for TLV2242ID . are listed on our Part Details page. You can also find images and similar parts to TLV2242ID . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV2242ID . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV2242ID . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV2242ID . fall under?
The TLV2242ID . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLV2242ID . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV2242ID . you can contact the distributor directly for product support, shipping queries etc.
Is the TLV2242ID . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV2242ID . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLV2242ID ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV2242ID . often in real-time on the comparison pages.
What if I can't find stock of TLV2242ID .?
You can fill out our help required form which you can use to request a quote for TLV2242ID . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.