Status: | Unknown |
---|---|
Series: | 3.3V 500mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 12V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 500mA |
Dropout Voltage Vdo | 500mV |
LDO Regulator Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | 3.3V 500mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Output Voltage Nom. | 3.3V |
LDO, FIXED, 3.3V, 0.5A, TO-220-3 | element14 |
Ldo, Fixed, 3.3V, 0.5A, To-220-3 | Newark Electronics |
500-mA, 12-V, low-dropout voltage regulator | Texas Instruments |
Where can I find additional details, specifications and documents for a TLV2217-33KCSE3 .?
Additional datasheets, footprints and schematics for TLV2217-33KCSE3 . are listed on our Part Details page. You can also find images and similar parts to TLV2217-33KCSE3 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV2217-33KCSE3 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV2217-33KCSE3 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV2217-33KCSE3 . fall under?
The TLV2217-33KCSE3 . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TLV2217-33KCSE3 . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV2217-33KCSE3 . you can contact the distributor directly for product support, shipping queries etc.
Is the TLV2217-33KCSE3 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV2217-33KCSE3 . have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Texas Instruments have stock available or on a lead time for TLV2217-33KCSE3 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV2217-33KCSE3 . often in real-time on the comparison pages.
What if I can't find stock of TLV2217-33KCSE3 .?
You can fill out our help required form which you can use to request a quote for TLV2217-33KCSE3 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.