Comparator Type | Micropower |
---|---|
No. of Comparators | 4 Comparators, 4 |
Response Time | 560ns |
Supply Voltage Range | 2.2V to 36V ± 1.1V to ± 18V |
Comparator Case Style | TSSOP |
No. of Pins | 14Pins |
IC Output Type | Open Collector |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Quad high voltage, low power comparator | Texas Instruments |
COMPARATOR, QUAD, 560NS, TSSOP-14 | element14 |
Comparator, Quad, 560Ns, Tssop-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a TLV1704AIPWR .?
Additional datasheets, footprints and schematics for TLV1704AIPWR . are listed on our Part Details page. You can also find images and similar parts to TLV1704AIPWR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV1704AIPWR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV1704AIPWR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV1704AIPWR . fall under?
The TLV1704AIPWR . is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to TLV1704AIPWR . when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV1704AIPWR . you can contact the distributor directly for product support, shipping queries etc.
Is the TLV1704AIPWR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV1704AIPWR . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TLV1704AIPWR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV1704AIPWR . often in real-time on the comparison pages.
What if I can't find stock of TLV1704AIPWR .?
You can fill out our help required form which you can use to request a quote for TLV1704AIPWR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.