TLV1702AQDGKRQ1 . Part Information
Details for TLV1702AQDGKRQ1 . by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Comparators

Buy TLV1702AQDGKRQ1 Directly from Texas Instruments (14727 in stock) at $0.6850
Part Downloads

Part Specifications
Comparator Type | Micropower |
No. of Comparators | 2 Comparators, 1 |
Response Time | - |
Supply Voltage Range | 2.2V to 36V ± 1.1V to ± 18V |
Comparator Case Style | VSSOP |
No. of Pins | 8Pins |
IC Output Type | Open Collector |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- Dual 2.2-36V microPower Comparator VSSOP | RS Components
- COMPARATOR, VSSOP-8; Comparator Type:Micropower; No. of Comparators:2 Comparators; Response Time:-; Supply Voltage Range:2.2V to 36V, ± 1.1V to ± 18V; Comparator Case Style:VSSOP; No. of Pins:8Pins; IC Output Type:Open Collector; RoHS Compliant: Yes | Newark Electronics
- Automotive dual high voltage, low power comparator | Texas Instruments
- Texas Instruments TLV1702AQDGKRQ1 Karşılaştırıcı (Comparator) Çiftli Açık Kollektörlü, VSSOP, 8-Pimli | RS Components TR
- Dual 2.2-36V microPower Comparator VSSOP | RS Components IT
Viewing Distributors for TLV1702AQDGKRQ1 .
Loading...
Loading Results for TLV1702AQDGKRQ1 .