Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
2,659
in stock
|
Buy Now | |
Future Electronics
from US$0.25
|
6,000
in stock
|
Buy Now | |
RS Americas
from US$0.17
|
1,991
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
1,442
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
1,442
in stock
|
Buy Now | |
Farnell
from US$0.33
|
636
in stock
|
Buy Now | |
element14
from US$0.34
|
636
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
500
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
TTI Europe
from US$0.22
|
-
|
Buy Now |
Even luminance of the emitting surface |
Ideal as flush mounted panel indicators |
For DC and pulse operation |
Application Notes |
---|
Application Note |
Constructions |
---|
The Constituents of Semiconductor Components |
Component LED |
Datasheet |
---|
TLUV5300 |
General Information |
---|
General Information |
Safety LED |
Classification LED |
Physics LED |
Instructions |
---|
Assembly LED |
Packaging Information |
---|
Packing and Order Information |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Quality Info |
---|
Quality LED |
Reliability Data |
---|
Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Yes |
GREEN | Yes |
Green-Red 5 mm 60░ 30 mA 2 V 2.5 mcd Untinted Diffused Through Hole LED - T-1 3/4 | Future Electronics |
LED Bi-Color Green/Red 565nm/630nm | RS |
LED Green/Red 1 mcd (Min.) 5 mm 30 mA per Diode 15 V (Typ.) GaAsP on GaP | Vishay / Small Signal & Opto Products (SSP) TLUV5300 | RS Americas |
5Mm Led Red/Green 3Pin Clear Diff-E4 Rohs Compliant: No |Vishay TLUV5300. | Newark Electronics |
LED Bi-Color Green/Red 565nm/630nm 2-Pin T-1 3/4 | Avnet America |
LED, 5MM, RED/GRN | Farnell |
LED RED GREEN 5MM | TTI Europe |
Where can I find additional details, specifications and documents for a TLUV5300?
Additional datasheets, footprints and schematics for TLUV5300 are listed on our Part Details page. You can also find images and similar parts to TLUV5300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLUV5300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLUV5300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLUV5300 fall under?
The TLUV5300 is listed under Optoelectronics & Displays > More Optoelectronics & Displays.
Can I view similar or alternative parts?
You can view similar parts to TLUV5300 when available in the More Optoelectronics & Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLUV5300 you can contact the distributor directly for product support, shipping queries etc.
Is the TLUV5300 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TLUV5300 have stock available?
Authorised distributors including Future Electronics, RS, RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for TLUV5300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLUV5300 often in real-time on the comparison pages.
What if I can't find stock of TLUV5300?
You can fill out our help required form which you can use to request a quote for TLUV5300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.