Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.28
|
521
in stock
|
Buy Now | |
Rutronik
from US$0.21
|
8,000
in stock
|
Buy Now | |
TTI Europe
from US$0.14
|
4,000
in stock
|
Buy Now | |
element14
from US$0.23
|
521
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
-
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
LED Colour | Yellow |
---|---|
LED Mounting | Through Hole |
LED Case Size | T-1 3/4 (5mm) |
Forward Current If | 20mA |
Forward Voltage | 2.4V |
Wavelength Typ | 585nm |
Luminous Intensity | 1.5mcd |
Viewing Angle | 80° |
Lens Shape | Round |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Bulb Size | T-1 3/4 (5mm) |
Current If Luminous Intensity | 10mA |
Dominant Wavelength | 594nm |
External Depth | 4mm |
External Length / Height | 4.8mm |
External Width | 4.5mm |
Forward Current If Max | 20mA |
Forward Voltage VF Max | 2.4V |
LED / Lamp Size | 3.5mm |
LED Type | Standard |
Lead Cross-section Depth | 0.45mm |
Lead Cross-section Width | 0.45mm |
Lead Length | 13.5mm |
Lead Spacing | 2.54mm |
Luminous Intensity @ If Min | 0.63mcd |
Luminous Intensity Typ | 1.5mcd |
No. of Pins | 2Pins |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +100°C |
PIV Max | 6V |
Peak Forward Current | 30mA |
Peak Wavelength | 585nm |
Voltage Vf Typ | 2.4V |
SIDEVIEW LED 5MM YELLOW DIFFUSE | Rutronik |
LED YELLOW SIDEVIEW 5MM | TTI Europe |
LED, SIDE VIEW, 5MM, YELLOW | element14 |
Led, Yellow, T-1 3/4 (5Mm), 1.5Mcd, 594Nm | Newark Electronics |
Sideview LED, ╪ 5 mm Tinted Diffused Package red 630 3.5mcd | Future Electronics |
LED Uni-Color Yellow 585nm 2-Pin Side View T/R | Avnet America |
Where can I find additional details, specifications and documents for a TLPY5600?
Additional datasheets, footprints and schematics for TLPY5600 are listed on our Part Details page. You can also find images and similar parts to TLPY5600 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLPY5600 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLPY5600 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLPY5600 fall under?
The TLPY5600 is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to TLPY5600 when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLPY5600 you can contact the distributor directly for product support, shipping queries etc.
Is the TLPY5600 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLPY5600 have stock available?
Authorised distributors including Rutronik, TTI Europe, element14, Farnell and Newark Electronics have stock available or on a lead time for TLPY5600.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLPY5600 often in real-time on the comparison pages.
What if I can't find stock of TLPY5600?
You can fill out our help required form which you can use to request a quote for TLPY5600 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.