TLP-92111/A/SM Non-Rechargeable Batteries by Tadiran

LITHIUM BATTERY, 3.6V

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$32.40

Distributor Stock
Logo for Farnell
Farnell
from US$34.59
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$32.40
-
Buy Now

Specifications

Battery Voltage 3.6V
Battery Technology Lithium
Battery Capacity 8.5Ah
Battery Terminals Wire Leads
External Height 55mm
External Width 44mm
External Depth 28mm
RoHS Compliant Yes

Alternative Descriptions

Lithium Battery, 3.6V | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TLP-92111/A/SM?

Additional datasheets, footprints and schematics for TLP-92111/A/SM are listed on our Part Details page. You can also find images and similar parts to TLP-92111/A/SM on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TLP-92111/A/SM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLP-92111/A/SM price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TLP-92111/A/SM fall under?

The TLP-92111/A/SM is listed under Batteries & Chargers > Batteries - Non-Rechargeable.

Can I view similar or alternative parts?

You can view similar parts to TLP-92111/A/SM when available in the Batteries - Non-Rechargeable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TLP-92111/A/SM you can contact the distributor directly for product support, shipping queries etc.

Is the TLP-92111/A/SM RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TLP-92111/A/SM have stock available?

Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for TLP-92111/A/SM.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TLP-92111/A/SM often in real-time on the comparison pages.

What if I can't find stock of TLP-92111/A/SM?

You can fill out our help required form which you can use to request a quote for TLP-92111/A/SM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay