Status: | Unknown |
---|---|
Series: | Protect It! |
RoHS: | Unknown |
No. of Outlets | 8Outlets |
---|---|
Outlet Type | NEMA 5-15R |
Current Rating | 15A |
Supply Voltage VAC | 120V |
Cable Length | 3m |
Peak Surge Current | 216kA |
Energy Rating | 3240J |
Product Range | Protect It! |
RoHS Compliant | NA |
Surge Suppressor, 8 Out, 10ft, 8 NEMA 5-15R, 15 A, Protect It Series | Tripp Lite TLP810NET | RS Americas |
Data Line Surge Suppressor | Newark Electronics |
Surge Protected Outlet Module, 8 Outlet, 15A125V, Straight Blade/NEMA 5-15, Black, 3240 Joule | Carlton-Bates |
SURGE PROTECTOR 120V 8 OUTLET RJ11 RJ45 COAX 10FT CRD 3240 J | Avnet America |
Where can I find additional details, specifications and documents for a TLP810NET?
Additional datasheets, footprints and schematics for TLP810NET are listed on our Part Details page. You can also find images and similar parts to TLP810NET on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLP810NET on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLP810NET price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLP810NET fall under?
The TLP810NET is listed under Electrical > Power Outlet Strips - with Surge Protection.
Can I view similar or alternative parts?
You can view similar parts to TLP810NET when available in the Power Outlet Strips - with Surge Protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLP810NET you can contact the distributor directly for product support, shipping queries etc.
Is the TLP810NET RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLP810NET have stock available?
Authorised distributors including RS Americas, Newark Electronics, Carlton-Bates and Avnet America have stock available or on a lead time for TLP810NET.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLP810NET often in real-time on the comparison pages.
What if I can't find stock of TLP810NET?
You can fill out our help required form which you can use to request a quote for TLP810NET from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.