Status: | Unknown |
---|---|
Series: | TLP521 TLP521-2 TLP521-4 TLP521X TLP521-2X TLP521-4X |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$0.74
|
18,338
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.59
|
31,085
in stock
|
Buy Now |
![]() |
element14
from US$0.76
|
21,449
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.46
|
1,050
in stock
|
Buy Now |
![]() |
TME
from US$0.56
|
965
in stock
|
Buy Now |
![]() |
Ozdisan
from US$0.72
|
901
in stock
|
Buy Now |
![]() |
Rutronik
from US$0.76
|
-
|
Buy Now |
![]() |
Rapid Electronics
from US$1.21
|
-
|
Buy Now |
Buy Now |
No. of Channels | 4 Channel, 4Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 16Pins |
Forward Current If Max | 50mA |
Isolation Voltage | 7.5kV |
CTR Min | 50% |
Collector Emitter Voltage V(br)ceo | 55V |
Product Range | TLP521 TLP521-2 TLP521-4 TLP521X TLP521-2X TLP521-4X |
SVHC | No SVHC (15-Jan-2019) |
Input Current | 10mA |
Operating Temperature Max | 100°C |
Operating Temperature Min | -30°C |
Operating Temperature Range | -30°C to +100°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 55V |
Optocoupler, Phototransistor, 5300Vrms | Newark Electronics |
OPTOCOUPLER, DIP-16, QUAD, TR. O/P | element14 |
TLP521 Series Quad Channel 55 V 5300 Vrms Phototransistor Optocoupler - DIP-16 | Future Electronics |
Optocoupler | TME |
OPTOISO 5.3KV 4CH TRANS | Rutronik |
Isocom TLP521-4 Optoisolator 4 Channel 50-600% CTR 5.3KV DIL-16 | Rapid Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | LSOP |
No. of Pins | 16Pins |
Isolation Voltage | 5kV |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | LSOP |
No. of Pins | 16Pins |
Isolation Voltage | 5kV |
SVHC | No SVHC (15-Jan-2018) |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a TLP521-4?
Additional datasheets, footprints and schematics for TLP521-4 are listed on our Part Details page. You can also find images and similar parts to TLP521-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLP521-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLP521-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLP521-4 fall under?
The TLP521-4 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to TLP521-4 when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLP521-4 you can contact the distributor directly for product support, shipping queries etc.
Is the TLP521-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLP521-4 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and TME have stock available or on a lead time for TLP521-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLP521-4 often in real-time on the comparison pages.
What if I can't find stock of TLP521-4?
You can fill out our help required form which you can use to request a quote for TLP521-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.