Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Power Rating (Convection Cooling) | 100W |
Power Rating (Forced Cooling) | 150W @ 200LFM |
Input Voltage VAC | 85V AC to 264V AC |
Power Supply Output Type | Adjustable, Fixed |
Height | 31.75mm |
RoHS Compliant | Yes |
Ac-Dc Converter, Open Frame, 1 O/P, 150W, 4.2A, 24V | Newark Electronics |
Where can I find additional details, specifications and documents for a TLP150R-96S24J.?
Additional datasheets, footprints and schematics for TLP150R-96S24J. are listed on our Part Details page. You can also find images and similar parts to TLP150R-96S24J. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLP150R-96S24J. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLP150R-96S24J. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLP150R-96S24J. fall under?
The TLP150R-96S24J. is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC Open Frame Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to TLP150R-96S24J. when available in the AC / DC Open Frame Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLP150R-96S24J. you can contact the distributor directly for product support, shipping queries etc.
Is the TLP150R-96S24J. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLP150R-96S24J. have stock available?
Authorised distributors including Sager, Newark Electronics, Avnet America, TTI Europe and Avnet Abacus have stock available or on a lead time for TLP150R-96S24J..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLP150R-96S24J. often in real-time on the comparison pages.
What if I can't find stock of TLP150R-96S24J.?
You can fill out our help required form which you can use to request a quote for TLP150R-96S24J. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.