Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Power Rating (Convection Cooling) | 100W |
Power Rating (Forced Cooling) | 150W @ 200LFM |
Input Voltage VAC | 85V AC to 264V AC |
RoHS Compliant | Yes |
Ac-Dc Converter, Open Frame, 1 O/P, 150W, 8.4A, 12V | Newark Electronics |
Where can I find additional details, specifications and documents for a TLP150R-96S12FJ?
Additional datasheets, footprints and schematics for TLP150R-96S12FJ are listed on our Part Details page. You can also find images and similar parts to TLP150R-96S12FJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLP150R-96S12FJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLP150R-96S12FJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLP150R-96S12FJ fall under?
The TLP150R-96S12FJ is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC Open Frame Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to TLP150R-96S12FJ when available in the AC / DC Open Frame Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLP150R-96S12FJ you can contact the distributor directly for product support, shipping queries etc.
Is the TLP150R-96S12FJ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TLP150R-96S12FJ have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe, Sager and Avnet Abacus have stock available or on a lead time for TLP150R-96S12FJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLP150R-96S12FJ often in real-time on the comparison pages.
What if I can't find stock of TLP150R-96S12FJ?
You can fill out our help required form which you can use to request a quote for TLP150R-96S12FJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.