TLP150N-99S24J Power Supplies by Artesyn Technologies

POWER SUPPLY, AC-DC, MEDICAL, 24V, 6.3A

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$114.23

Distributor Stock
Logo for Newark
Newark
from US$114.23
157
in stock
Buy Now
Logo for element14
element14
from US$164.74
157
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
120
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$142.73
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$138.17
-
Buy Now
Logo for Sager
Sager
from US$150.03
-
Buy Now

Specifications

Power Supply Approvals Medical
No. of Outputs 1 Output
Power Rating (Convection Cooling) 100W
Power Rating (Forced Cooling) 150W @ 200LFM
Input Voltage VAC 85V AC to 264V AC
Length 127mm
RoHS Compliant Yes

Alternative Descriptions

Power Supply, Ac-Dc, 24V, 4.2A | Newark Electronics
POWER SUPPLY, AC-DC, 24V, 4.2A | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TLP150N-99S24J?

Additional datasheets, footprints and schematics for TLP150N-99S24J are listed on our Part Details page. You can also find images and similar parts to TLP150N-99S24J on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TLP150N-99S24J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLP150N-99S24J price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TLP150N-99S24J fall under?

The TLP150N-99S24J is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC Open Frame Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to TLP150N-99S24J when available in the AC / DC Open Frame Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TLP150N-99S24J you can contact the distributor directly for product support, shipping queries etc.

Is the TLP150N-99S24J RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TLP150N-99S24J have stock available?

Authorised distributors including Newark Electronics, element14, Avnet Abacus, Avnet America and TTI Europe have stock available or on a lead time for TLP150N-99S24J.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TLP150N-99S24J often in real-time on the comparison pages.

What if I can't find stock of TLP150N-99S24J?

You can fill out our help required form which you can use to request a quote for TLP150N-99S24J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay