Status: | Unknown |
---|---|
Series: | TLMS1000, TLMO1000, TLMY1000 |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
1,277
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
1
in stock
|
Buy Now | |
element14
from US$0.15
|
1
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet Asia
from US$0.14
|
-
|
Buy Now | |
Farnell
from US$0.11
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Smallest SMD package 0603 with exceptional brightness 1.6 mm x 0.8 mm x 0.6 mm (L x W x H) |
High reliability lead frame based |
Temperature range -40 °C to +100 °C |
Applications |
---|
Backlight keypads |
Navigation systems |
Cellular phone displays |
Application Notes |
---|
Application Note |
Constructions |
---|
The Constituents of Semiconductor Components |
Component LED |
Datasheet |
---|
TLMS1000, TLMO1000, TLMY1000 |
General Information |
---|
General Information |
Safety LED |
Physics LED |
Classification LED |
Instructions |
---|
Assembly LED |
Packaging Information |
---|
Packing and Order Information |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Quality Info |
---|
Quality LED |
Reliability Data |
---|
Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-1 year |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Yes |
GREEN | Yes |
Chipled(Smd 0603-Led) Lc Red |Vishay TLMS1000-GS08 | Newark Electronics |
LED, 0603, RED, 4MCD, 628NM | element14 |
CHIPLED(SMD 0603-LED) LC RED-e4 | RS |
Red 0603 160â–‘ 4 mcd 1.8 V LED Surface Mount | Future Electronics |
LED Uni-Color Red 640nm 2-Pin SMD T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a TLMS1000-GS08?
Additional datasheets, footprints and schematics for TLMS1000-GS08 are listed on our Part Details page. You can also find images and similar parts to TLMS1000-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLMS1000-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLMS1000-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLMS1000-GS08 fall under?
The TLMS1000-GS08 is listed under Optoelectronics & Displays > LED Products > Standard Single Color LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to TLMS1000-GS08 when available in the Standard Single Color LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLMS1000-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the TLMS1000-GS08 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TLMS1000-GS08 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, element14, RS and Future Electronics have stock available or on a lead time for TLMS1000-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLMS1000-GS08 often in real-time on the comparison pages.
What if I can't find stock of TLMS1000-GS08?
You can fill out our help required form which you can use to request a quote for TLMS1000-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.