Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outlets | 6Outlets |
---|---|
Outlet Type | NEMA 5-15R |
Current Rating | 15A |
Supply Voltage VAC | 120V |
Plug Type | NEMA 5-15P |
Cable Length | 6ft |
Peak Surge Current | 45kA |
Energy Rating | 900J |
RoHS Compliant | NA |
Surge Protector, 6 Outlets, 45Ka, 120V | Newark Electronics |
Safety Surge Protector, 120V, 6 Out, Metal, 6ft 900 Joule, Protect It Series | Tripp Lite TLM606 | RS Americas |
SURGE PROTECTOR STRIP 120V 6 OUTLET METAL 6FT CORD 900 JOULE | Avnet America |
Where can I find additional details, specifications and documents for a TLM606?
Additional datasheets, footprints and schematics for TLM606 are listed on our Part Details page. You can also find images and similar parts to TLM606 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLM606 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLM606 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLM606 fall under?
The TLM606 is listed under Electrical > Power Outlet Strips - with Surge Protection.
Can I view similar or alternative parts?
You can view similar parts to TLM606 when available in the Power Outlet Strips - with Surge Protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLM606 you can contact the distributor directly for product support, shipping queries etc.
Is the TLM606 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLM606 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for TLM606.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLM606 often in real-time on the comparison pages.
What if I can't find stock of TLM606?
You can fill out our help required form which you can use to request a quote for TLM606 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.