Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$25.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$25.24
|
-
|
Buy Now |
Battery Voltage | 4.1V |
---|---|
Battery Size Code | 1/3AA |
Battery Technology | Lithium Thionyl Chloride |
Battery Capacity | 125mAh |
Battery Terminals | PCB Pins |
External Diameter | 15mm |
External Height | 20mm |
External Width | 15mm |
External Depth | 20mm |
Weight | 8g |
Battery IEC Code | - |
Battery NEDA Code | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Battery Type | Lithium Thionyl Chloride |
Body Diameter | 15mm |
Discharge Current Max | 1250mA |
External Length / Height | 20mm |
Height | 20mm |
No. of Pins | 3Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Output Voltage | 4.1V |
Pack Quantity | 1 |
BATTERY, LITHIUM, 4.1V, 1/3AA, PCB | Farnell |
Where can I find additional details, specifications and documents for a TLM-1520HP/TP?
Additional datasheets, footprints and schematics for TLM-1520HP/TP are listed on our Part Details page. You can also find images and similar parts to TLM-1520HP/TP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLM-1520HP/TP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLM-1520HP/TP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLM-1520HP/TP fall under?
The TLM-1520HP/TP is listed under Electrical & Lighting > Batteries & Power Supplies > Batteries.
Can I view similar or alternative parts?
You can view similar parts to TLM-1520HP/TP when available in the Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLM-1520HP/TP you can contact the distributor directly for product support, shipping queries etc.
Is the TLM-1520HP/TP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLM-1520HP/TP have stock available?
Authorised distributors including Farnell have stock available or on a lead time for TLM-1520HP/TP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLM-1520HP/TP often in real-time on the comparison pages.
What if I can't find stock of TLM-1520HP/TP?
You can fill out our help required form which you can use to request a quote for TLM-1520HP/TP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.