Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
2,375
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
10,000
in stock
|
Buy Now | |
Distrelec
from US$0.17
|
6,644
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
4,985
in stock
|
Buy Now | |
Conrad
from US$0.17
|
4,588
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
4,151
in stock
|
Buy Now | |
element14
from US$0.12
|
4,151
in stock
|
Buy Now | |
Farnell
from US$0.12
|
4,151
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
1,586
in stock
|
Buy Now | |
Micros
from US$0.10
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.22
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
LED Colour | Yellow |
---|---|
LED Mounting | Through Hole |
LED Case Size | T-1 (3mm) |
Forward Current If | 2mA |
Forward Voltage | 2.4V |
Wavelength Typ | 594nm |
Luminous Intensity | 1.2mcd |
Viewing Angle | 25° |
Lens Shape | Round |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Bulb Size | T-1 (3mm) |
Dominant Wavelength | 594nm |
Forward Current If Max | 2mA |
Forward Voltage VF Max | 2.4V |
LED / Lamp Size | 3mm / T-1 |
LED Type | Standard |
Luminous Intensity Typ | 1.2mcd |
No. of Pins | 2Pins |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +100°C |
LED YELLOW 3MM | TTI Europe |
Vishay LED 585nm Yellow 3 mm T-1 | Distrelec |
(Telefunken) These LEDs shine at full intensity (CMOS compatible). | Conrad |
Led, Yellow, T-1 (3Mm), 594 Nm, 2.4 V, 2 Ma, 1.2 Mcd Rohs Compliant: Yes |Vishay TLLY4400 | Newark Electronics |
LED Colour:Yellow | element14 |
LED, 3MM, YELLOW | Farnell |
LED Uni-Color Yellow 585nm T-1 | RS |
LED | Transfer Multisort Elektronik |
LED THT | Micros |
TLLX440 Series Yellow ╪3 mm ▒25░ 1.2 mcd Tinted Diffused 2.4 V Domed LED | Future Electronics |
LED Uni-Color Yellow 585nm 2-Pin T-1 T/R | Avnet America |
LED Yellow 1.5 mcd (Typ.) 2.4 mm 7 mA 2.4 V (Typ.) 6 V 585 nm 20 mW | Vishay / Small Signal & Opto Products (SSP) TLLY4400 | RS Americas |
Where can I find additional details, specifications and documents for a TLLY4400?
Additional datasheets, footprints and schematics for TLLY4400 are listed on our Part Details page. You can also find images and similar parts to TLLY4400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLLY4400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLLY4400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLLY4400 fall under?
The TLLY4400 is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to TLLY4400 when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLLY4400 you can contact the distributor directly for product support, shipping queries etc.
Is the TLLY4400 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLLY4400 have stock available?
Authorised distributors including TTI Europe, Distrelec, Chip One Stop, Conrad and Newark Electronics have stock available or on a lead time for TLLY4400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLLY4400 often in real-time on the comparison pages.
What if I can't find stock of TLLY4400?
You can fill out our help required form which you can use to request a quote for TLLY4400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.