No distributors results available
View Full Pricing & Stock ComparisonLogic Family / Base Number | - |
---|---|
Logic Device Type | - |
Logic Case Style | BGA |
No. of Pins | 289Pins |
Supply Voltage Min | 2.375V |
Supply Voltage Max | 2.625V |
Logic IC Family | - |
Logic IC Base Number | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Data Rate | 1.5Gbps |
Driver Case Style | BGA |
IC Input Type | LVTTL |
IC Output Type | CML |
No. of Inputs | 1 |
No. of Outputs | 1Outputs |
SERDES Function | Transceiver |
Supply Voltage Range | 2.375V to 2.625V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a TLK4015IZPV?
Additional datasheets, footprints and schematics for TLK4015IZPV are listed on our Part Details page. You can also find images and similar parts to TLK4015IZPV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLK4015IZPV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLK4015IZPV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLK4015IZPV fall under?
The TLK4015IZPV is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to TLK4015IZPV when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLK4015IZPV you can contact the distributor directly for product support, shipping queries etc.
Is the TLK4015IZPV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLK4015IZPV have stock available?
There is no stock from authorised distributors for TLK4015IZPV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLK4015IZPV often in real-time on the comparison pages.
What if I can't find stock of TLK4015IZPV?
You can fill out our help required form which you can use to request a quote for TLK4015IZPV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.