Data Rate | 100Mbps |
---|---|
Ethernet Type | IEEE 802.3u |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Controller IC Case Style | LQFP |
No. of Pins | 48Pins |
IC Interface Type | MII RMII |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a TLK110PT .?
Additional datasheets, footprints and schematics for TLK110PT . are listed on our Part Details page. You can also find images and similar parts to TLK110PT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLK110PT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLK110PT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLK110PT . fall under?
The TLK110PT . is listed under Electronic & Electrical Components > Semiconductors - ICs > Network Controllers.
Can I view similar or alternative parts?
You can view similar parts to TLK110PT . when available in the Network Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLK110PT . you can contact the distributor directly for product support, shipping queries etc.
Is the TLK110PT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLK110PT . have stock available?
Authorised distributors including Farnell and element14 have stock available or on a lead time for TLK110PT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLK110PT . often in real-time on the comparison pages.
What if I can't find stock of TLK110PT .?
You can fill out our help required form which you can use to request a quote for TLK110PT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.