Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Data Rate | 100Mbps |
---|---|
Ethernet Type | IEEE 802.3u |
Supply Voltage Min | 2.38V |
Supply Voltage Max | 3.6V |
Controller IC Case Style | HTQFP |
No. of Pins | 48Pins |
IC Interface Type | MII Serial |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
No. of Ports | 1Ports |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 10µA |
Supply Voltage Range | 2.38V to 3.6V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a TLK100PHP?
Additional datasheets, footprints and schematics for TLK100PHP are listed on our Part Details page. You can also find images and similar parts to TLK100PHP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLK100PHP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLK100PHP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLK100PHP fall under?
The TLK100PHP is listed under Electronic & Electrical Components > Semiconductors - ICs > Network Controllers.
Can I view similar or alternative parts?
You can view similar parts to TLK100PHP when available in the Network Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLK100PHP you can contact the distributor directly for product support, shipping queries etc.
Is the TLK100PHP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLK100PHP have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for TLK100PHP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLK100PHP often in real-time on the comparison pages.
What if I can't find stock of TLK100PHP?
You can fill out our help required form which you can use to request a quote for TLK100PHP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.