Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
No stock
|
Buy Now | |
Conrad
from US$0.19
|
7,902
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
1,348
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
1,309
in stock
|
Buy Now | |
element14
from US$0.14
|
1,309
in stock
|
Buy Now | |
Farnell
from US$0.14
|
1,309
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.12
|
-
|
Buy Now | |
TTI Europe
from US$0.10
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
LED Colour | Yellow |
---|---|
LED Mounting | Through Hole |
LED Case Size | T-1 3/4 (5mm) |
Forward Current If | 20mA |
Forward Voltage | 2.4V |
Wavelength Typ | 585nm |
Luminous Intensity | 14mcd |
Viewing Angle | 30° |
Lens Shape | Round |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Bulb Size | T-1 3/4 (5mm) |
Current If Luminous Intensity | 10mA |
Dominant Wavelength | 594nm |
External Diameter | 5mm |
External Length / Height | 8.7mm |
Forward Current If Max | 20mA |
Forward Voltage VF Max | 2.4V |
LED / Lamp Size | 5mm / T-1 3/4 |
LED Type | Standard |
Lead Cross-section Depth | 0.6mm |
Lead Cross-section Width | 0.6mm |
Lead Length | 24mm |
Lead Spacing | 2.54mm |
Luminous Intensity @ If Min | 6.3mcd |
Luminous Intensity Typ | 10mcd |
No. of Pins | 2Pins |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +100°C |
PIV Max | 6V |
Peak Forward Current | 30mA |
Peak Wavelength | 585nm |
Voltage Vf Typ | 2.4V |
Vishay Telefunken | Conrad |
LED | Transfer Multisort Elektronik |
Led, 5Mm, Yellow | Newark Electronics |
LED, 5MM, YELLOW | element14 |
LED Uni-Color Yellow 585nm 2-Pin T-1 3/4 T/R | Avnet America |
LED Yellow 10 mcd (Typ.) 5.8 mm T-1 3/4 30 mA 2.4 V (Typ.) 6 V (Typ.) | Vishay / Small Signal & Opto Products (SSP) TLHY5405 | RS Americas |
LED YELLOW 5MM | TTI Europe |
Where can I find additional details, specifications and documents for a TLHY5405?
Additional datasheets, footprints and schematics for TLHY5405 are listed on our Part Details page. You can also find images and similar parts to TLHY5405 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLHY5405 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLHY5405 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLHY5405 fall under?
The TLHY5405 is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to TLHY5405 when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLHY5405 you can contact the distributor directly for product support, shipping queries etc.
Is the TLHY5405 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLHY5405 have stock available?
Authorised distributors including Conrad, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLHY5405.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLHY5405 often in real-time on the comparison pages.
What if I can't find stock of TLHY5405?
You can fill out our help required form which you can use to request a quote for TLHY5405 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.