Status: | Unknown |
---|---|
Series: | TLHR440., TLHO440., TLHY440., TLHG440. |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
9,200
in stock
|
Buy Now | |
Rutronik
from US$0.11
|
20,000
in stock
|
Buy Now | |
Conrad
from US$0.26
|
9,482
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
5,000
in stock
|
Buy Now | |
Distrelec
from US$0.13
|
4,968
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
1,214
in stock
|
Buy Now | |
element14
from US$0.13
|
1,214
in stock
|
Buy Now | |
Farnell
from US$0.12
|
1,214
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
1,128
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
23
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Standard Ø 3 mm (T-1) package |
Small mechanical tolerances |
Suitable for DC and high peak current |
Applications |
---|
Status lights |
Off / on indicator |
Background illumination |
Application Notes |
---|
Application Note |
Constructions |
---|
The Constituents of Semiconductor Components |
Component LED |
Datasheet |
---|
TLHR440., TLHO440., TLHY440., TLHG440. |
General Information |
---|
General Information |
Safety LED |
Physics LED |
Classification LED |
Instructions |
---|
Assembly LED |
Packaging Information |
---|
Packing and Order Information |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Quality Info |
---|
Quality LED |
Reliability Data |
---|
Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
3MM YELLOW DIFFUSE 585NM 60° | Rutronik |
Vishay Telefunken | Conrad |
LED Uni-Color Yellow 585nm T-1 | RS |
LED YELLOW 3MM | TTI Europe |
Vishay LED 585nm Yellow 3 mm T-1 | Distrelec |
Led, Yellow, T-1 (3Mm), 594 Nm, 2.4 V, 20 Ma, 3 Mcd Rohs Compliant: Yes |Vishay TLHY4400 | Newark Electronics |
LED LAMP, 3MM YELLOW | element14 |
LED | Transfer Multisort Elektronik |
TLHX440 Series Yellow ╪3 mm ▒30░ 10 mcd Tinted Diffused 2.4 V Domed LED - T-1 | Future Electronics |
LED Uni-Color Yellow 585nm 2-Pin T-1 T/R | Avnet America |
Where can I find additional details, specifications and documents for a TLHY4400?
Additional datasheets, footprints and schematics for TLHY4400 are listed on our Part Details page. You can also find images and similar parts to TLHY4400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLHY4400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLHY4400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLHY4400 fall under?
The TLHY4400 is listed under Optoelectronics & Displays > LED Products > Standard Single Color LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to TLHY4400 when available in the Standard Single Color LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLHY4400 you can contact the distributor directly for product support, shipping queries etc.
Is the TLHY4400 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TLHY4400 have stock available?
Authorised distributors including Rutronik, Conrad, RS, TTI Europe and Distrelec have stock available or on a lead time for TLHY4400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLHY4400 often in real-time on the comparison pages.
What if I can't find stock of TLHY4400?
You can fill out our help required form which you can use to request a quote for TLHY4400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.