Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0270
LED Colour | Green |
---|---|
LED Mounting | Through Hole |
LED Case Size | T-1 3/4 (5mm) |
Forward Current If | 20mA |
Forward Voltage | 2.4V |
Wavelength Typ | 565nm |
Luminous Intensity | 15mcd |
Viewing Angle | 30° |
Lens Shape | Round |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Bulb Size | T-1 3/4 (5mm) |
Current If Luminous Intensity | 10mA |
Dominant Wavelength | 575nm |
External Diameter | 5mm |
External Length / Height | 8.7mm |
Forward Current If Max | 20mA |
Forward Voltage VF Max | 2.4V |
LED / Lamp Size | 5mm / T-1 3/4 |
LED Type | Standard |
Lead Cross-section Depth | 0.6mm |
Lead Cross-section Width | 0.6mm |
Lead Length | 24mm |
Lead Spacing | 2.54mm |
Luminous Intensity @ If Min | 6.3mcd |
Luminous Intensity Typ | 15mcd |
No. of Pins | 2Pins |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +100°C |
PIV Max | 6V |
Peak Forward Current | 30mA |
Peak Wavelength | 565nm |
Voltage Vf Typ | 2.4V |
LED Green 15 mcd (Typ.) 5 mm T-1 3/4 (Tinted Diffused) 30 mA 2.4 V (Typ.) | Vishay / Small Signal & Opto Products (SSP) TLHG5405 | RS Americas |
Vishay Telefunken | Conrad |
Led, Green, T-1 3/4 (5Mm), 15Mcd, 565Nm | Newark Electronics |
LED, 5MM, GREEN | element14 |
LED Uni-Color Green 565nm 2-Pin T-1 3/4 T/R | Avnet America |
Where can I find additional details, specifications and documents for a TLHG5405?
Additional datasheets, footprints and schematics for TLHG5405 are listed on our Part Details page. You can also find images and similar parts to TLHG5405 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLHG5405 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLHG5405 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLHG5405 fall under?
The TLHG5405 is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to TLHG5405 when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLHG5405 you can contact the distributor directly for product support, shipping queries etc.
Is the TLHG5405 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLHG5405 have stock available?
Authorised distributors including RS Americas, Conrad, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for TLHG5405.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLHG5405 often in real-time on the comparison pages.
What if I can't find stock of TLHG5405?
You can fill out our help required form which you can use to request a quote for TLHG5405 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.